DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
10
20
30
40
50
60
66
67
68
69
70
71
72
73
74
75
76
77
78
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1500
1569
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 (2 x 5) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "12 (2 x 6) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Surface Mount" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Surface Mount" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Tin" | |
| "14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Tin" | |
| "16 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle, Bottom or Top Entry Connector 0.079"" (2.00mm) Surface Mount Tin" | |
| "160 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.500"" (12.70mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "22 (2 x 11) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.500"" (12.70mm) Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.4"" (10.16mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole" | |
| "36 (2 x 18) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "4 (2 x 2) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.500"" (12.70mm) Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole" | |
| "42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "50 (2 x 25) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "52 (2 x 26) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "6 (2 x 3) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Wire to Board Terminal Block Horizontal with Board 0.591"" (15.00mm) Through Hole" | |
| "64 (2 x 32) Pos DIP, 0.9"" (22.86mm) Row Spacing Socket Gold Through Hole" | |
| "67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020"" (0.50mm) Black" | |
| "7 Position Receptacle, Female Blade Sockets Connector Solder 0.079"" (2.00mm) Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "8 Position Wire to Board Terminal Block Horizontal with Board 0.400"" (10.16mm) Through Hole" | |
| "Connector Header Through Hole 10 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 10 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 2 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 2 position 0.312"" (7.92mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 6 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 6 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 7 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 8 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 9 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.295"" (7.50mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.295"" (7.50mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.295"" (7.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.295"" (7.50mm)" | |
| "PC Pin Terminal Connector Through Hole 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square" | |
| "PC Pin Terminal Connector Through Hole Nickel 0.093"" (2.36mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Nickel 0.156"" (3.96mm) Dia" | |
| "SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder" | |
| 04P MTA100 HDR ASSY SM 15AU W | |
| 1 Position Wire to Board Terminal Block Horizontal with Board Through Hole | |
| 10 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 10 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 10 Position Female Connector Non Specified - Dual Edge Gold Black | |
| 10POS,TAB0.64X0.64,H DR ASSY,180D | |
| 12 POS HIGH TEMP MATE-N-LOK PIN | |
| 12 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole | |
| 12POS,HYBRID,HDR ASSY,90DEG,SLDR | |
| 14 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 14 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder | |
| 14 Position Receptacle Connector Surface Mount, Right Angle Solder | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 152 (38 x 4) Position ZQSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle | |
| 16 Position Female Connector Non Specified - Dual Edge Gold Black | |
| 16 Position Ribbon Cable, DIP Header Connector Black IDC Through Hole | |
| 160 (20 x 8) Position zSFP+ Receptacle with Cage, Ganged (2x4) Connector Press-Fit Through Hole, Right Angle | |
| 16P,2MM,B-B,REC,DRHZ ,2.8,0.1AU,T | |
| 16POS,MIXED,HEADER ASSY | |
| 1CONN,BLADE & RECT 6 POS,SELECT | |
| 1POS,FAKRA AUT,HDR ASSY,90DEG,CO | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 2 POS HIGH TEMP MATE-N-LOK PIN A | |
| 20POS,NANO MQS,HEADER ASSY,CODB | |
| 24 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 240 (20 x 12) Position zSFP+ Receptacle with Cage, Ganged (2x6) Connector Press-Fit Through Hole, Right Angle | |
| 24P HYBRID HEADER ASSY, KEY B | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 26 Position Receptacle Connector Surface Mount, Right Angle Solder | |
| 288 Position DIMM DDR4 SDRAM Socket Through Hole | |
| 2P, PL RAST 5 TAB HEADER,TH, VER | |
| 2P, RAST 5 HEADER, PL, SHROUDED | |
| 2POS,CE,PIN HSG,16, DT, CODE A,A | |
| 3 POS HIGH TEMP MATE-N-LOK SKT A | |
| 3 ROW 12P HIGH TEMP UMNL SKT ASS | |
| 3 ROW 6P HIGH TEMP UMNL PIN ASSM | |
| 3 ROW 6P HIGH TEMP UMNL SKT ASSM | |
| 3 ROW 9P HIGH TEMP UMNL PIN ASSM | |
| 3.96 EP HDR ASSY 10P VERT HT (TU | |
| 3.96 EP HDR ASSY 11P VERT HT (TU | |
| 3.96 EP HDR ASSY 12P VERT HT (TU | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole | |
| 320 (16 x 20) Position zSFP+ Receptacle with Cage, Ganged (2x8) Connector Press-Fit Through Hole, Right Angle | |
| 32POS MQS .63 HEADER 90DEG THR | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 3M SHRUNK DELTA RIBBON (SDR) CON | |
| 3P POTTED RAST 2.5 HEADER | |
| 4 POS HIGH TEMP MATE-N-LOK PIN A | |
| 4 POS HIGH TEMP MATE-N-LOK SOCKE | |
| 40 (20 x 2) Position zSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle | |
| 42POS,MIXED,HEADER ASSY,REFLOW | |
| 44P HYBRID HEADER ASSY, A-A KEY | |
| 44P HYBRID HEADER ASSY, B-B KEY | |
| 48 Position Din Connector Header, Male Pins Gold Through Hole | |
| 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Panel Mount, Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 4POS,HSD DIA 0.6,180 DEG,COD G | |
| 4POS,PIN DIA 0.6,HEADER ASSY,COD | |
| 5 POS HIGH TEMP MATE-N-LOK PIN A | |
| 5 POS HIGH TEMP MATE-N-LOK SKT A | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 5P, RAST 5 HEADER, PL, SHROUDED | |
| 5P, RAST 5 TAB HEADER SELEC, THV | |
| 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 6POS,NANO MQS,HEADER ASSY | |
| 8 Position Multi-Purpose Receptacle Connector Solder Surface Mount | |
| 80 (20 x 4) Position zSFP+ Receptacle with Cage, Ganged (2x2) Connector Press-Fit Through Hole, Right Angle | |
| 8POS,TAB0.63X0.63,HD R ASSY,180DE | |
| 8POS,TAB0.63X0.63,HD R ASSY,90DEG | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 9P POTTED RAST 2.5 HEADER | |
| ACU 76P HDR ASSY(FREE CODE) | |
| BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| CELLO,PIN,64P,TH,RA, FG,DIP2.5,- | |
| CONN JACK 1PORT PCB | |
| CONN M.2 FMALE 67POS 0.020 GOLD | |
| CONN RCPT 10POS SMD GOLD | |
| CONN RCPT 14POS R/A SOLDER | |
| CONN RCPT 26POS R/A SOLDER | |
| CONN RCPT 50POS R/A SOLDER | |
| Connector Header position | |
| DDR4 DIMM 288 PIN TH TYPE | |
| EP2.5 HDR 2P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 3P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 4P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 5P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 6P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 7P VERT W/O BOSS,TAPIN | |
| EP2.5 HDR 8P VERT W/O BOSS,TAPIN | |
| FAKRA, 1 POS, EDGE MOUNT, 12 OCL | |
| HARD WARE KIT(CAGE,HS,HS CLIP) , | |
| HARDWARE KIT ,CFP2 1S2(CAGE,HS,I | |
| HEADER ASSEMBLY D3950 4P X | |
| HERM BLADE & RCPT ,LATCH, POST,S | |
| HERM BLADE & RCPT, LATCH, POST,S | |
| HERM BLADE & RCPT,LATCH, POST,SE | |
| HERM BLADE & REC,2 POS,LATCH,SEL | |
| HERM BLADE & REC,2 POS,POST,SEL | |
| HERM BLADE & REC,4 POS,LATCH,SEL | |
| HERM BLADE & REC,4 POS,POST,SEL | |
| HERM BLADE & REC,6 POS,LATCH,SEL | |
| HERM BLADE & REC,6 POS,POST,SEL | |
| HSD+2MQS,HDR ASSY,90DEG,COD G | |
| HSD+2MQS,HDR ASSY,90DEG,COD H | |
| HSD+2MQS,HDR ASSY,90DEG,COD K | |
| HSD,HDR ASSY,90DEG,COD G | |
| HSD,HDR ASSY,90DEG,COD L | |
| M.2 0.5PITCH 4.2H KEY E 10U AU | |
| MALE ASM, 1 POS, R/A, PCB, FAKRA | |
| MALE ASM, 1 POS, VERT, PCB, KEY | |
| Pos PGA, ZIF (ZIP) Socket Gold Through Hole | |
| Position Connector | |
| Position SFP Cage Connector Solder Through Hole, Right Angle | |
| Position Terminal Block | |
| R/A PLG ASSY 50 POS SER 109 | |
| Rectangular Connectors - Housings | |
| RJ45 JACK INT.MAG. 10/100 1X1 | |
| RJ45 JACK INT.MAG. 1GB LED 2X1 | |
| RP-TNC Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SGI2.0 HEADER ASSEMBLY SMT 2P,KE | |
| SGI2.0 HEADER ASSEMBLY SMT 3P,KE | |
| SGI2.0 HEADER ASSEMBLY SMT 4P,KE | |
| SGI2.0 HEADER ASSEMBLY SMT 5P,KE | |
| SGI2.0 HEADER ASSEMBLY SMT 6P,KE | |
| SGI2.0 HEADER ASSEMBLY SMT 7P,KE | |
| SGI2.0 HEADER ASSEMBLY SMT 8P,KE | |
| SGI2.0 HEADER ASSEMBLY SMT 9P,KE | |
| SMP3 SMT END LAUNCH MALE, FULL D | |
| SMP3 SMT END LAUNCH, MALE, FULL | |
| SMP3 VERTICAL PCB SMT, MALE, FUL | |
| SMT TB R/A HEADER, 3.5MM, 10 POS | |
| SMT TB R/A HEADER, 5.0MM, 10 POS | |
| SMT TB R/A HEADER, RET, 3.5MM, 1 | |
| TERM BLK 6P SIDE ENTRY 15MM PCB | |
| TERM BLOCK HDR 10POS 5.08MM | |
| TERM BLOCK HDR 10POS 5MM | |
| TERM BLOCK HDR 11POS 5.08MM | |
| TERM BLOCK HDR 12POS 5.08MM | |
| TERM BLOCK HDR 3POS 5.08MM | |
| TERM BLOCK HDR 4POS 5.08MM | |
| TERM BLOCK HDR 5POS 7.50MM | |
| TERM BLOCK HDR 8POS 5.08MM | |
| TNC Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| TNC Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| TNC Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Cutout, Surface Mount, Right Angle; Through Hole | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole | |
| ZSFP+ STACKED 2X1 RECEPTACLE ASS |
| << Prev | Next >> |