"41 Position FPC Connector Contacts, Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Connectors
EMBOSS TAPING 0.3FPC NARROW BF
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100224TR-ND | 1-2013496-6 | 41AJ0158 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Emboss Taping 0.3Fpc Narrow Bf Amp - Te Connectivity | |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | ||
| Voltage Rating | 50 volts |