TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1217332-1

Description
Win Source Part Number: 1365107-1217332-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 1217332 Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.635" (16.13mm) Termination: Solder Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.395" (10.03mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1365107-1217332-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 1217332 Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.635" (16.13mm) Termination: Solder Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.395" (10.03mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365107-1217332-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365107-1217332-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365107-1217332-1
Win Source Part Number: 1365107-1217332-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 1217332 Mounting Type: Through Hole HTSUS: 8536.90.4000 ECCN: EAR99 Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.635" (16.13mm) Termination: Solder Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.395" (10.03mm)

Win Source Part Number: 1365107-1217332-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 1217332
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.635" (16.13mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.395" (10.03mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A122718-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A122718-ND
Quick Connects, Quick Disconnect Connectors A122718-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1217332-1
Electronic Connector 392-1217332-1
Brass Tin Terminal, Male, 4.75mm Tab Width, Non-Insulated Product overview: 1217332-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217332-1 can be used for catalog matching and distributor lookup.

Brass Tin Terminal, Male, 4.75mm Tab Width, Non-Insulated Product overview: 1217332-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217332-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tab 187 Faston 032 Tpbr Rohs Compliant Amp - Te Connectivity - 17R2810 - Newark, An Avnet Company
Chicago, IL, United States
Tab 187 Faston 032 Tpbr Rohs Compliant Amp - Te Connectivity
17R2810
Tab 187 Faston 032 Tpbr Rohs Compliant Amp - Te Connectivity 17R2810
TAB 187 FASTON 032 TPBR ROHS COMPLIANT: YES

TAB 187 FASTON 032 TPBR ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 1217332-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1217332-1
Quick Connects, Quick Disconnect Connectors 1217332-1
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1217332-1
Terminals 1217332-1
Terminals TAB 187 FASTON 032 TPBR

Terminals TAB 187 FASTON 032 TPBR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1365107-1217332-1 A122718-ND 392-1217332-1 17R2810 1217332-1 1217332-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector Tab 187 Faston 032 Tpbr Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Termination Solder Tab Solder Solder
Unlock Full Specs
to access all available technical data