"Connector Header Through Hole 10 position 0.098"" (2.50mm)"
WIRE-BOARD CONNECTOR HEADER 10 POSITION, 2.5MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A101092-ND | 73R7889 |
| Product Name | Headers, Male Pins | Wire-Board Connector Header 10 Position, 2.5Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |