Tab Terminal Brass M 14.78mm Tin Over Copper Bag Product overview: 1217421-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217421-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364694-1217421-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 1217421
Mounting Type: Through Hole
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.582" (14.78mm)
Termination: Solder
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.312" (7.92mm)
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
TAB,PC BOARD,250 SERIES ROHS COMPLIANT: YES
CONN QC TAB 0.250 SOLDER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-1217421-1 | 1364694-1217421-1 | A135032-ND | 17R2820 | 1217421-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Tab,pc Board,250 Series Rohs Compliant Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors |
| Gender | Male / Plug | Male / Plug |