TE Connectivity SAS & MiniSAS 1-2007570-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Dimensions Profile Height from PCB : 5.35 MM  [.211 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Dimensions Profile Height from PCB : 5.35 MM  [.211 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1-2007570-6 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1-2007570-6
SAS & MiniSAS 1-2007570-6
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 26 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Dimensions Profile Height from PCB : 5.35 MM  [.211 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 26
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Profile Height from PCB : 5.35 MM  [.211 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
Buy Now
Pluggable Connector Assemblies - 17-1-2007570-6TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-1-2007570-6TR-ND
Pluggable Connector Assemblies 17-1-2007570-6TR-ND
REC ASSY R/A W/ H/D 38P, EVERCLE

REC ASSY R/A W/ H/D 38P, EVERCLE

Buy Now Datasheet
I/O Connectors - 1-2007570-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1-2007570-6
I/O Connectors 1-2007570-6
REC ASSY R/A W/ H/D 38P, EVERCLEAR, T&R

REC ASSY R/A W/ H/D 38P, EVERCLEAR, T&R

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-2007570-6 17-1-2007570-6TR-ND 1-2007570-6
Product Name SAS & MiniSAS Pluggable Connector Assemblies I/O Connectors
Connector Type Wire to Board Connector SAS, Mini
Unlock Full Specs
to access all available technical data