"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
Mezalok, Socket, 114 p, 18 mm, 30 Au, TL
Mezalok, Socket, 114 p, 18 mm, 30 Au, TL RoHS Compliant: No
Mezalok, Socket, 114 p, 18 mm, 30 Au, TL RoHS Compliant: No
CONN RCPT 114POS 0.05 GOLD SMD
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 844-1-2102061-1TR-ND | 1-2102061-1 | 96X8612 | 1-2102061-1 |
| Product Name | Headers, Receptacles, Female Sockets | Backplane Connectors | Mezalok, Socket, 114 P, 18 Mm, 30 Au, Tl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts |