TE Connectivity Board-In Connectors 1-215570-2

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1-215570-2 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1-215570-2
Board-In Connectors 1-215570-2
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Wire Entry Location : Top Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 5.1 MM  [.2 INCH ] Connector Length : 18.7 MM  [.736 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Kinked Solder Tails Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Wire Entry Location : Top

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 5.1 MM  [.2 INCH ]
  • Connector Length : 18.7 MM  [.736 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Solder Tails

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Cable-to-Board
  • PCB Connector Type : PCB Mount Paddleboard Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .4 MM  [.015 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Board In, Direct Wire to Board - A110885CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A110885CT-ND
Board In, Direct Wire to Board A110885CT-ND
12 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

12 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

Buy Now Datasheet
Board In, Direct Wire to Board - A110885TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A110885TR-ND
Board In, Direct Wire to Board A110885TR-ND
12 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

12 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit

Buy Now Datasheet
Micro-Match Pbc.12P Amp - Te Connectivity - 17R0059 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Pbc.12P Amp - Te Connectivity
17R0059
Micro-Match Pbc.12P Amp - Te Connectivity 17R0059
MICRO-MATCH PBC.12P

MICRO-MATCH PBC.12P

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-215570-2 1-215570-2 A110885CT-ND 17R0059
Product Name Board-In Connectors Board In, Direct Wire to Board Micro-Match Pbc.12P Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 100 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data