TE Connectivity Headers, Male Pins 1-2132415-2

Description
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A101075-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A101075-ND
Headers, Male Pins A101075-ND
"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

"Connector Header Through Hole 12 position 0.098"" (2.50mm)"

Buy Now Datasheet
Connectors Data & Signal - 1-2132415-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
1-2132415-2
Connectors Data & Signal 1-2132415-2
EP2.5 Shrouded HDR ASSY 12P VERT w/oboss

EP2.5 Shrouded HDR ASSY 12P VERT w/oboss

Buy Now
CONN HEADER VERT 12POS 2.5MM - 792-1-2132415-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 12POS 2.5MM
792-1-2132415-2
CONN HEADER VERT 12POS 2.5MM 792-1-2132415-2
CONN HEADER VERT 12POS 2.5MM

CONN HEADER VERT 12POS 2.5MM

Supplier's Site
Ep2.5 Shrouded Hdr Assy 12P Vert W/oboss Amp - Te Connectivity - 75AC4447 - Newark, An Avnet Company
Chicago, IL, United States
Ep2.5 Shrouded Hdr Assy 12P Vert W/oboss Amp - Te Connectivity
75AC4447
Ep2.5 Shrouded Hdr Assy 12P Vert W/oboss Amp - Te Connectivity 75AC4447
EP2.5 Shrouded HDR ASSY 12P VERT w/oboss

EP2.5 Shrouded HDR ASSY 12P VERT w/oboss

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A101075-ND 1-2132415-2 792-1-2132415-2 75AC4447
Product Name Headers, Male Pins Connectors Data & Signal CONN HEADER VERT 12POS 2.5MM Ep2.5 Shrouded Hdr Assy 12P Vert W/oboss Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 4.2 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
D-Sub Connector Assemblies - 2262-A28300-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers