TE Connectivity Terminals - 1217133-1 1217133-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 905245-1217133-1 Series: Faston Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated Package: Reel - TR Mounting: Through Hole Family Name: 1217133 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100449TR, -1217133-1-SI, 1217133-1-ND, A100449CT, -1217133-1-CSI, 12171331, 2266-1217133-1TR
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 905245-1217133-1 Series: Faston Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated Package: Reel - TR Mounting: Through Hole Family Name: 1217133 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100449TR, -1217133-1-SI, 1217133-1-ND, A100449CT, -1217133-1-CSI, 12171331, 2266-1217133-1TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 1217133-1 - 905245-1217133-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 1217133-1
905245-1217133-1
Terminals - 1217133-1 905245-1217133-1
Manufacturer: TE Connectivity Win Source Part Number: 905245-1217133-1 Series: Faston Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated Package: Reel - TR Mounting: Through Hole Family Name: 1217133 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A100449TR, -1217133-1-SI, 1217133-1-ND, A100449CT, -1217133-1-CSI, 12171331, 2266-1217133-1TR

Manufacturer: TE Connectivity
Win Source Part Number: 905245-1217133-1
Series: Faston
Features: 0.187" (4.75mm) Quick Connect Male - Solder Connector Non-Insulated
Package: Reel - TR
Mounting: Through Hole
Family Name: 1217133
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A100449TR, -1217133-1-SI, 1217133-1-ND, A100449CT, -1217133-1-CSI, 12171331, 2266-1217133-1TR

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100449CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100449CT-ND
Quick Connects, Quick Disconnect Connectors A100449CT-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A100449TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A100449TR-ND
Quick Connects, Quick Disconnect Connectors A100449TR-ND
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-1217133-1
Electronic Connector 392-1217133-1
FASTON 187 PCB TAB TPBR Product overview: 1217133-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217133-1 can be used for catalog matching and distributor lookup.

FASTON 187 PCB TAB TPBR Product overview: 1217133-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-1217133-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 1217133-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1217133-1
Quick Connects, Quick Disconnect Connectors 1217133-1
CONN QC TAB 0.187 SOLDER

CONN QC TAB 0.187 SOLDER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
1217133-1
Terminals 1217133-1
Terminals TAB STRAIGHT FASTON TIN

Terminals TAB STRAIGHT FASTON TIN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905245-1217133-1 A100449CT-ND 392-1217133-1 1217133-1 1217133-1
Product Name Terminals - 1217133-1 Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals
Mounting Through Hole Through Hole Through Hole
Unlock Full Specs
to access all available technical data