TE Connectivity Ribbon Cable Connectors 1-216791-0

Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 1-216791-0 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
1-216791-0
Ribbon Cable Connectors 1-216791-0
Body Features Primary Product Color : Gray Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin (Sn) PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ] Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Board Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin (Sn)
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness : 3 - 5.1 MICM  [118.11 - 200.79 MICIN ]

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
IDC Connectors - 7189888P - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7189888P
IDC Connectors 7189888P
TE Connectivity 1-216791-0 IDC Connector

TE Connectivity 1-216791-0 IDC Connector

Supplier's Site
IDC Connectors - 7189888 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
7189888
IDC Connectors 7189888
TE Connectivity 1-216791-0 IDC Connector

TE Connectivity 1-216791-0 IDC Connector

Supplier's Site
IDC Connectors - 1895854 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1895854
IDC Connectors 1895854
TE Connectivity 1-216791-0 IDC Connector

TE Connectivity 1-216791-0 IDC Connector

Supplier's Site
Board In, Direct Wire to Board - A121446-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
A121446-ND
Board In, Direct Wire to Board A121446-ND
10 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit

10 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole, Press-Fit

Buy Now Datasheet
Amp Latch D/p Assy Amp - Te Connectivity - 17R0073 - Newark, An Avnet Company
Chicago, IL, United States
Amp Latch D/p Assy Amp - Te Connectivity
17R0073
Amp Latch D/p Assy Amp - Te Connectivity 17R0073
AMP LATCH D/P ASSY

AMP LATCH D/P ASSY

Supplier's Site
Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm Rohs Compliant Amp - Te Connectivity - 70AH6836 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm Rohs Compliant Amp - Te Connectivity
70AH6836
Wtb Conn, Plug, 10Pos, 2Row, 2.54Mm Rohs Compliant Amp - Te Connectivity 70AH6836
WTB CONN, PLUG, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

WTB CONN, PLUG, 10POS, 2ROW, 2.54MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1-216791-0 7189888P 7189888 1895854 A121446-ND 17R0073
Product Name Ribbon Cable Connectors IDC Connectors IDC Connectors IDC Connectors Board In, Direct Wire to Board Amp Latch D/p Assy Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC) Idc Solder
Mounting Board Mount Cable mount Through hole Through Hole, Press-Fit
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data