SMP MALE CONN,TH PCB MT PRE-TINNED,R/A,SMOOT
SMP Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder
SMP Male PCB Thru-Hole Connector (Pre-Ti
RF COAX CONN, SMP PLUG, R/A, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:25GHz
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1211-40080 | 1678-1211-40080-ND | 1211-40080 | 01AJ1578 |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Coaxial Connector (RF) Assemblies | Rf Coax Conn, Smp Plug, R/a, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave | |
| Category | Coaxial Connector; RF and Microwave Connector | |||
| Connector Type | SMP; Plug, Male Pin | SMP | ||
| Mounting | Surface Mount, Through Hole |