SMP MALE QB EDGE LAUNCH CONNECTOR
SMP Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
RF Connectors / Coaxial Connectors SMP M QB Edge Launch Connector
RF COAXIAL, SMP PLUG, 50 OHM, PCB; Connector Type:SMP Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Board Edge / End Launch; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1211-66195 | 1211-66195-ND | 1211-66195 | 42AC0321 |
| Product Name | Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Smp Plug, 50 Ohm, Pcb; Connector Type Amphenol Sv Microwave |
| Category | Coaxial Connector; RF and Microwave Connector |