Mezalok, Socket, 114 p, 15 mm, 50 Au, TL
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
"114 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold"
CONN RCPT 114POS 0.05 GOLD SMD
Mezalok, Socket, 114 p, 15 mm, 50 Au, TL RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-2102061-3 | 844-1-2102061-3CT-ND | 1-2102061-3 | 96X8614 |
| Product Name | Backplane Connectors | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Mezalok, Socket, 114 P, 15 Mm, 50 Au, Tl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | ||
| Mounting | Surface Mount | Surface Mount | ||
| Voltage Rating | 250 volts | 250 volts |