Richardson RFPD Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
210 Series. Choose Ohmite’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting...
Aluminum Cased Resistor
ATC/AVX Thin Film Technology is pleased to introduce the 504L Series next generation of surface mount Ultra-Broadband Resistors. This product was design with proprietary Glass Switch Flexiterm Technology. The Flexiterm...
Choose Ohmite’s 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining...
Choose Ohmite's 210 Type adjustable resistors for applications requiring settings at different resistance values. These wirewound resistors are equipped with an adjustable lug, making them ideal for adjusting circuits, obtaining...
Corrib® resistors are ideal for applications involving high currents at very low resistance values-as low as 0.1Ω for the 300 Watt unit. These large, heavy-duty resistors are designed to withstand...
FCSL incorporates proven metal foil technology to produce the ultimate in a current sense resistor. FCSL features the effective combination of very low and stable TCRs (Temperature Coefficient of Resistance)...
Flexible design with high pulse capability, ideally suited to braking and inverter / converter applications. Enhanced power levels can be achieved when heatsink mounted. High power density Low profile 600V...
Four Terminal Current Sense Metal Foil Resistor
High Power Resistive Products.
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is...
The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is...
The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is...
The Ohmite ARG series is a high wattage wirewound resistor sealed in an aluminum extrusion. The aluminum housed design is appealing to power engineers for multiple reasons. Key design aspects...
When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They...

<< Prev Next >>