Ohmite Manufacturing Co. Metal Foil Resistor FC4L76R003FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FC4L76R003FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L76R003FER
Metal Foil Resistor FC4L76R003FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - FC4L76R003FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
FC4L76R003FERTR-ND
Chip Resistor - Surface Mount FC4L76R003FERTR-ND
3 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

3 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Res, 0R003, 3W, 3015 Wide, Metal Foil; Resistance Ohmite - 13AH3201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 3W, 3015 Wide, Metal Foil; Resistance Ohmite
13AH3201
Res, 0R003, 3W, 3015 Wide, Metal Foil; Resistance Ohmite 13AH3201
RES, 0R003, 3W, 3015 WIDE, METAL FOIL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:3015 Wide; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

RES, 0R003, 3W, 3015 WIDE, METAL FOIL; Resistance:0.003ohm; Product Range:FC4L Series; Resistor Case / Package:3015 Wide; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 100ppm/°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number FC4L76R003FER FC4L76R003FERTR-ND 13AH3201
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Res, 0R003, 3W, 3015 Wide, Metal Foil; Resistance Ohmite
Technology / Construction Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Wide 3015 3015 Wide
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details