Ohmite Manufacturing Co. Composition Resistor EY472KE

Description
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors
Request a Quote
Description
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - EY472KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
EY472KE
Composition Resistor EY472KE
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors

Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.

Features

  • Suitable for automatic machine insertion
  • Ideal for high energy/high peak power applications
  • Products with lead-free terminations meet EU RoHS requirements
  • Higher reliability against disconnection compared to wirewound resistors and film resistors
Supplier's Site
Resistor, Ceramic, 4.7Kohm, 2.5W, 10%, Axial; Resistance Ohmite - 49X0254 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 4.7Kohm, 2.5W, 10%, Axial; Resistance Ohmite
49X0254
Resistor, Ceramic, 4.7Kohm, 2.5W, 10%, Axial; Resistance Ohmite 49X0254
RESISTOR, CERAMIC, 4.7KOHM, 2.5W, 10%, AXIAL; Resistance:4.7kohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, CERAMIC, 4.7KOHM, 2.5W, 10%, AXIAL; Resistance:4.7kohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EY472KE 49X0254
Product Name Composition Resistor Resistor, Ceramic, 4.7Kohm, 2.5W, 10%, Axial; Resistance Ohmite
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 4700 ohms 4700 ohms
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient ? to 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details