Ohmite Manufacturing Co. Through Hole Resistors EY151KE

Description
150 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic
Request a Quote Datasheet
Description
150 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - EY151KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
EY151KE-ND
Through Hole Resistors EY151KE-ND
150 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

150 Ohms ±10% 2.5W Through Hole Resistor Axial Moisture Resistant Ceramic

Buy Now Datasheet
Composition Resistor - EY151KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
EY151KE
Composition Resistor EY151KE
Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms. Features Suitable for automatic machine insertion Ideal for high energy/high peak power applications Products with lead-free terminations meet EU RoHS requirements Higher reliability against disconnection compared to wirewound resistors and film resistors

Ohmite’s EY series High Energy Ceramic Composition resistors are non-inductive axial leaded resistors offering a 400 Joule energy rating with 2.5 watts average power. They are ideally suited to withstand single or infrequent high energy impulse events, without significant change in resistance. At 46.2 mm length and 9.4mm diameter, no resistor on the market handles energy spikes of this magnitude in such a small package. EY Series is offered in 20 standard, 10% tolerance, resistance values ranging from 10 to 100,000 ohms.

Features

  • Suitable for automatic machine insertion
  • Ideal for high energy/high peak power applications
  • Products with lead-free terminations meet EU RoHS requirements
  • Higher reliability against disconnection compared to wirewound resistors and film resistors
Supplier's Site
Resistor, Ceramic, 150 Ohm, 2.5W, 10%, Axial; Resistance Ohmite - 49X0244 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 150 Ohm, 2.5W, 10%, Axial; Resistance Ohmite
49X0244
Resistor, Ceramic, 150 Ohm, 2.5W, 10%, Axial; Resistance Ohmite 49X0244
RESISTOR, CERAMIC, 150 OHM, 2.5W, 10%, AXIAL; Resistance:150ohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

RESISTOR, CERAMIC, 150 OHM, 2.5W, 10%, AXIAL; Resistance:150ohm; Product Range:EY Series; Power Rating:2.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number EY151KE-ND EY151KE 49X0244
Product Name Through Hole Resistors Composition Resistor Resistor, Ceramic, 150 Ohm, 2.5W, 10%, Axial; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Axial Axial Leads Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details