Ohmite Manufacturing Co. Composition Resistor AY561KE

Description
The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse
Request a Quote Datasheet
Description
The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - AY561KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
AY561KE
Composition Resistor AY561KE
The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse

The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse

Supplier's Site Datasheet
Through Hole Resistors - AY561KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AY561KE-ND
Through Hole Resistors AY561KE-ND
560 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

560 Ohms ±10% 4.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Res, 560R, 4.5W, Radial, Ceramic; Resistance Ohmite - 64K3639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 4.5W, Radial, Ceramic; Resistance Ohmite
64K3639
Res, 560R, 4.5W, Radial, Ceramic; Resistance Ohmite 64K3639
RES, 560R, 4.5W, RADIAL, CERAMIC; Resistance:560ohm; Product Range:PulsEater A Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 560R, 4.5W, RADIAL, CERAMIC; Resistance:560ohm; Product Range:PulsEater A Series; Power Rating:4.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:2kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AY561KE AY561KE-ND 64K3639
Product Name Composition Resistor Through Hole Resistors Res, 560R, 4.5W, Radial, Ceramic; Resistance Ohmite
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads Radial Leads; Radial Radial Leads; Radial Leaded
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 4.5 watts 4.5 watts 4.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details