Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L64R001JER

Description
1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L64R001JERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R001JERTR-ND
Chip Resistor - Surface Mount 273-FC4L64R001JERTR-ND
1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R001JERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R001JERDKR-ND
Chip Resistor - Surface Mount 273-FC4L64R001JERDKR-ND
1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L64R001JERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L64R001JERCT-ND
Chip Resistor - Surface Mount 273-FC4L64R001JERCT-ND
1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

1 mOhms ±5% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Film Resistor - FC4L64R001JER - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
FC4L64R001JER
Metal Film Resistor FC4L64R001JER
Four Terminal Current Sense Metal Foil Resistor

Four Terminal Current Sense Metal Foil Resistor

Supplier's Site
Resistors - Chip Resistor - Surface Mount - FC4L64R001JER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FC4L64R001JER
Resistors - Chip Resistor - Surface Mount FC4L64R001JER
RES 0.001 OHM 2W 2512 WIDE

RES 0.001 OHM 2W 2512 WIDE

Supplier's Site
Current Sense Resistor, 0.001 Ohm, 2W, 5%, Full Reel; Resistance Ohmite - 17W6168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.001 Ohm, 2W, 5%, Full Reel; Resistance Ohmite
17W6168
Current Sense Resistor, 0.001 Ohm, 2W, 5%, Full Reel; Resistance Ohmite 17W6168
CURRENT SENSE RESISTOR, 0.001 OHM, 2W, 5%, FULL REEL; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.001 OHM, 2W, 5%, FULL REEL; Resistance:0.001ohm; Product Range:FC4L Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Ohmite - 33X1341 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Ohmite
33X1341
Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Ohmite 33X1341
SMD Current Sense Resistors, FC4L Series, 0.001 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.001 ohm, 2 W, - 5%, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 273-FC4L64R001JERTR-ND FC4L64R001JER FC4L64R001JER 17W6168 33X1341
Product Name Chip Resistor - Surface Mount Metal Film Resistor Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.001 Ohm, 2W, 5%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.001 Ohm, 2 W, 5%, 2512 [6432 Metric] Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil MetalFilm Metal Foil Metal Foil
Mounting / Packaging 2512; Wide 2512 2512; Wide 2512 (6432 Metric), 1225 2512; 2512 [6432 Metric] 2512
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details