Ohmite Manufacturing Co. Composition Resistor AX470KE

Description
The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy
Request a Quote Datasheet
Description
The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Composition Resistor - AX470KE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
AX470KE
Composition Resistor AX470KE
The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy

The ""A"" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy

Supplier's Site
Through Hole Resistors - 273-AX470KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-AX470KE-ND
Through Hole Resistors 273-AX470KE-ND
47 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

47 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Resistor, Ceramic, 47 Ohm, 3.5W, 10%; Resistance Ohmite - 64K3602 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 47 Ohm, 3.5W, 10%; Resistance Ohmite
64K3602
Resistor, Ceramic, 47 Ohm, 3.5W, 10%; Resistance Ohmite 64K3602
RESISTOR, CERAMIC, 47 OHM, 3.5W, 10%; Resistance:47ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR, CERAMIC, 47 OHM, 3.5W, 10%; Resistance:47ohm; Product Range:AX Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AX470KE 273-AX470KE-ND 64K3602
Product Name Composition Resistor Through Hole Resistors Resistor, Ceramic, 47 Ohm, 3.5W, 10%; Resistance Ohmite
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads Radial Radial Leaded
Resistance Range 47 ohms 47 ohms 47 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Power Rating 3.5 watts 3.5 watts 3.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details