Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
50 Ohms ±10% 700W Wirewound Chassis Mount Resistor
RESISTOR, WIREWOUND, 50R, 10%, 700W; Resistance:50ohm; Product Range:BA Series; Power Rating:700W; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound
50 OHMS 10% 700 W CASE
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BAB232050R0KE | BAB232050R0KE-ND | 17AC7686 | BAB232050R0KE |
| Product Name | Wirewound Resistor | Chassis Mount Resistors | Resistor, Wirewound, 50R, 10%, 700W; Resistance Ohmite | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Power Applications | ||
| Mounting / Packaging | Radial, Rect. Case | Wire Leads | ||
| Resistance Range | 50 ohms | 50 ohms | 50 ohms |