Ohmite Manufacturing Co. Chassis Mount Resistors EVFL252EP4R7JE

Description
4.7 Ohms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.7 Ohms ±5% 280W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - EVFL252EP4R7JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
EVFL252EP4R7JE-ND
Chassis Mount Resistors EVFL252EP4R7JE-ND
4.7 Ohms ±5% 280W Wirewound Chassis Mount Resistor

4.7 Ohms ±5% 280W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - EVFL252EP4R7JE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EVFL252EP4R7JE
Wirewound Resistor EVFL252EP4R7JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - EVFL252EP4R7JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
EVFL252EP4R7JE
Chassis Mount Resistors EVFL252EP4R7JE
RES CHAS MNT 4.7 OHM 5% 280W

RES CHAS MNT 4.7 OHM 5% 280W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number EVFL252EP4R7JE-ND EVFL252EP4R7JE EVFL252EP4R7JE
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers