Ohmite Manufacturing Co. Through Hole Resistors B20J50KE

Description
50 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
50 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J50KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J50KE-ND
Through Hole Resistors B20J50KE-ND
50 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

50 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor - B20J50KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
B20J50KE
Wirewound Resistor B20J50KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Wirewound Resistor, 50Kohm, 20W, 5%; Resistance Ohmite - 64K3792 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 20W, 5%; Resistance Ohmite
64K3792
Wirewound Resistor, 50Kohm, 20W, 5%; Resistance Ohmite 64K3792
WIREWOUND RESISTOR, 50KOHM, 20W, 5%; Resistance:50kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 20W, 5%; Resistance:50kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70023771 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70023771
Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70023771
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number B20J50KE-ND B20J50KE 64K3792 70023771
Product Name Through Hole Resistors Wirewound Resistor Wirewound Resistor, 50Kohm, 20W, 5%; Resistance Ohmite Resistor;Wirewound;Res 50 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details