Richardson RFPD Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Lead Free Vitreous Enamel Molded Axial Term. Wirewound, 5% Tolerance Standard
Ohmite Manufacturing's family of High Energy Wirewound Resistors employ special winding techniques to maximize the effective joule rating of each resistor. Most wirewound resistors are wound with the objective of...
Ohmite now offers the Audio Gold Resistor Family, specifically designed for high-end loudspeaker and amplifier applications. These resistors utilize high quality resistance wire wound on a ceramic core, terminated, and...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
The 89 Series is a high-performance axial type resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration,...
When you need the highest quality wirewound axial terminal resistors available, choose Ohmite’s 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the...
When you need the highest quality wirewound axial terminal resistors available, choose Ohmite's 90 Series resistors. They are manufactured by a unique process that molds the vitreous enamel over the...

<< Prev Next >>