Ohmite Manufacturing Co. Wirewound Resistor EBWB-MR0005FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWB-MR0005FE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWB-MR0005FE
Wirewound Resistor EBWB-MR0005FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, 500Uohm, 1%, Smd; Resistance Ohmite - 18X2621 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 500Uohm, 1%, Smd; Resistance Ohmite
18X2621
Resistor, 500Uohm, 1%, Smd; Resistance Ohmite 18X2621
RESISTOR, 500UOHM, 1%, SMD; Resistance:500µohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 100ppm/°C; Product Width:7.5mmRoHS Compliant: Yes

RESISTOR, 500UOHM, 1%, SMD; Resistance:500µohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 100ppm/°C; Product Width:7.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EBWB-MR0005FE 18X2621
Product Name Wirewound Resistor Resistor, 500Uohm, 1%, Smd; Resistance Ohmite
Technology / Construction Wirewound
Configuration Single Resistor
Mounting / Packaging SMD
Resistance Range 5.00E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details