Ohmite Manufacturing Co. Wirewound Resistor EBWB-NR0010FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWB-NR0010FE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWB-NR0010FE
Wirewound Resistor EBWB-NR0010FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, 1000Uohm, 1%, Smd; Resistance Ohmite - 18X2622 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1000Uohm, 1%, Smd; Resistance Ohmite
18X2622
Resistor, 1000Uohm, 1%, Smd; Resistance Ohmite 18X2622
RESISTOR, 1000UOHM, 1%, SMD; Resistance:0.001ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 120ppm/°C RoHS Compliant: Yes

RESISTOR, 1000UOHM, 1%, SMD; Resistance:0.001ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:6W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 120ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - EBWB-NR0010FE - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
EBWB-NR0010FE
Resistors - Chip Resistor - Surface Mount EBWB-NR0010FE
RES 0.001 OHM 1% 6W

RES 0.001 OHM 1% 6W

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number EBWB-NR0010FE 18X2622 EBWB-NR0010FE
Product Name Wirewound Resistor Resistor, 1000Uohm, 1%, Smd; Resistance Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Wirewound MetalOxide
Configuration Single Resistor
Mounting / Packaging SMD Nonstandard
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers