Ohmite Manufacturing Co. Chassis Mount Resistors BAB32666R00KE

Description
6 Ohms ±10% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
6 Ohms ±10% 1000W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - BAB32666R00KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
BAB32666R00KE-ND
Chassis Mount Resistors BAB32666R00KE-ND
6 Ohms ±10% 1000W Wirewound Chassis Mount Resistor

6 Ohms ±10% 1000W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - BAB32666R00KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
BAB32666R00KE
Wirewound Resistor BAB32666R00KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - BAB32666R00KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
BAB32666R00KE
Chassis Mount Resistors BAB32666R00KE
6 OHMS 10% 1000 WATT CASE

6 OHMS 10% 1000 WATT CASE

Supplier's Site Datasheet
Resistor, Wirewound, 6R, 10%, 1Kw; Resistance Ohmite - 34AC2407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 6R, 10%, 1Kw; Resistance Ohmite
34AC2407
Resistor, Wirewound, 6R, 10%, 1Kw; Resistance Ohmite 34AC2407
RESISTOR, WIREWOUND, 6R, 10%, 1KW; Resistance:6ohm; Product Range:BA Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound ; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, WIREWOUND, 6R, 10%, 1KW; Resistance:6ohm; Product Range:BA Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:1kV; Resistor Technology:Wirewound; Temperature Coefficient:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number BAB32666R00KE-ND BAB32666R00KE BAB32666R00KE 34AC2407
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors Resistor, Wirewound, 6R, 10%, 1Kw; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Rect. Case Wire Leads
Resistance Range 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176230-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details