Ohmite Manufacturing Co. Chassis Mount Resistors EVFT119EM1K0JE

Description
1 kOhms ±5% 72W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1 kOhms ±5% 72W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - EVFT119EM1K0JE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
EVFT119EM1K0JE-ND
Chassis Mount Resistors EVFT119EM1K0JE-ND
1 kOhms ±5% 72W Wirewound Chassis Mount Resistor

1 kOhms ±5% 72W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - EVFT119EM1K0JE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EVFT119EM1K0JE
Wirewound Resistor EVFT119EM1K0JE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - EVFT119EM1K0JE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
EVFT119EM1K0JE
Chassis Mount Resistors EVFT119EM1K0JE
RES CHAS MNT 1K OHM 5% 72W

RES CHAS MNT 1K OHM 5% 72W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number EVFT119EM1K0JE-ND EVFT119EM1K0JE EVFT119EM1K0JE
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details