Ohmite Manufacturing Co. Chip Resistor - Surface Mount EBWA-MR0010FET

Description
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - EBWA-MR0010FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
EBWA-MR0010FETTR-ND
Chip Resistor - Surface Mount EBWA-MR0010FETTR-ND
1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

1 mOhms ±1% 4W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Wirewound Resistor - EBWA-MR0010FET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWA-MR0010FET
Wirewound Resistor EBWA-MR0010FET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Metal Alloy, 0.001Ohm, 1%, Smd, Full Reel; Resistance Ohmite - 18X1478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0.001Ohm, 1%, Smd, Full Reel; Resistance Ohmite
18X1478
Resistor, Metal Alloy, 0.001Ohm, 1%, Smd, Full Reel; Resistance Ohmite 18X1478
RESISTOR, METAL ALLOY, 0.001OHM, 1%, SMD, FULL REEL; Resistance:0.001ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Product Length:10.5mm RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0.001OHM, 1%, SMD, FULL REEL; Resistance:0.001ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 0.001Ohm, 1%, Smd; Resistance Ohmite - 18X1477 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0.001Ohm, 1%, Smd; Resistance Ohmite
18X1477
Resistor, Metal Alloy, 0.001Ohm, 1%, Smd; Resistance Ohmite 18X1477
RESISTOR, METAL ALLOY, 0.001OHM, 1%, SMD; Resistance:0.001ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0.001OHM, 1%, SMD; Resistance:0.001ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 60ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number EBWA-MR0010FETTR-ND EBWA-MR0010FET 18X1478 18X1477
Product Name Chip Resistor - Surface Mount Wirewound Resistor Resistor, Metal Alloy, 0.001Ohm, 1%, Smd, Full Reel; Resistance Ohmite Resistor, Metal Alloy, 0.001Ohm, 1%, Smd; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Wirewound MetalAlloy MetalAlloy
Mounting / Packaging Nonstandard SMD SMD
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details