Ohmite Manufacturing Co. Wirewound Resistor F30J1K0

Description
When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun
Request a Quote Datasheet
Description
When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - F30J1K0 - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
F30J1K0
Wirewound Resistor F30J1K0
When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun

When limited space is a consideration, choose Ohmite's ""thin"" stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They are also equipped with integral moun

Supplier's Site Datasheet
Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite - 12B5204 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite
12B5204
Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite 12B5204
RESISTOR, POWER, 1KOHM, 30W, 5%; Resistance:1kohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound ; Temperature Coefficient:± 300ppm/°C; Product Length:31.75mmRoHS Compliant: No

RESISTOR, POWER, 1KOHM, 30W, 5%; Resistance:1kohm; Product Range:F30 Series; Power Rating:30W; Resistance Tolerance:± 5%; Voltage Rating:281V; Resistor Technology:Wirewound; Temperature Coefficient:± 300ppm/°C; Product Length:31.75mmRoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - F30J1K0 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
F30J1K0
Chassis Mount Resistors F30J1K0
RES CHAS MNT 1K OHM 5% 30W

RES CHAS MNT 1K OHM 5% 30W

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number F30J1K0 12B5204 F30J1K0
Product Name Wirewound Resistor Resistor, Power, 1Kohm, 30W, 5%; Resistance Ohmite Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Tubular Solder Lugs
Resistance Range 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient ? to 260 ±ppm/°C 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details