Richardson RFPD Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| A wide range of models, from 7-1/2 watts up to 1000 watts, allows for most applications such as motor speed controls, light dimmers and for equipment requiring convenient variable resistance... | |
| Anaren High Frequency Chip Resistor. Thick Film chip resistor with Au/Sn solder terminals. Base material is 10 mil 96% Alumina. | |
| Anaren High Frequency Chip Resistor | |
| High Power SMD Wirewound Resistor | |
| Little Rebels are one of Ohmite’s more economical lines of low wattage resistors. Constructed of a pure carbon film deposited on a high-grade ceramic body, these units offer better stability... | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| RP Series Surface Mount Power Film Resistor | |
| RW Series Surface Mount Power Wirewound Resistor | |
| Surface Mount Four Terminal Current Sense | |
| Surface Mount Power RW Series: Wirewound. Twelve wattage ratings and Seven package sizes. Two mounting designs to accommodate your soldering process. Four power resistor technologies to optimize your operating performance:... | |
| Surface Mount Power, RW Series | |
| The OX/OY Series of fixed ceramic resistors are ideal for circuitry associated with surges, high peak power or high energy. They offer enhanced performance in high voltage power supplies, R-C... | |
| These resistors are constructed of a heavy resistance alloy mounted on ceramic insulators and supported by a metal mounting bracket. Metal parts, except for the resistance element, are heavily plated... | |
| Vincotech now offers a new kind of brake resistor - Q992-A - in highly reliable thick film on ceramic technology for motion control - brake chopper applications. The ultra compact... |
| << Prev | Next >> |