TE Connectivity CRG0805F33R
TE Connectivity CRG0805F33R
TE Connectivity CRG0805F33R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
RES, 33R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES
CRG0805 1 33R ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2230225 | 2230225P | 1345459 | CRG0805F33R | A126363TR-ND | 68AH9394 | 20R1942 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Thick Film Resistor | Chip Resistor - Surface Mount | Res, 33R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Neohm Te Connectivity | Crg0805 1 33R Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0805; 0805 | 0805 | 0805 | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 33 ohms | 33 ohms | |||||
| Power Rating | 0.1300 watts | 0.1250 watts |