The Res, 0R003, 4W, 3518 Wide, Metal Foil is a precision resistor designed for applications requiring low resistance values and high stability. It features a resistance of 0.003 ohms with a tolerance of ±1%, making it suitable for current sensing applications. The resistor is constructed using metal foil technology, which ensures a low temperature coefficient of resistance (TCR) of ±100 ppm/°C, contributing to its accuracy and reliability over a wide temperature range of -55°C to +155°C. This component is packaged in a 3518 wide format, facilitating automatic insertion in manufacturing processes. It has a power rating of 4 watts, allowing it to handle significant power levels while maintaining performance. The resistor is also RoHS compliant, ensuring it meets environmental standards. Its robust design and specifications make it a viable choice for engineers looking for reliable current sensing solutions in their projects.
3 mOhms ±1% 4W Chip Resistor Wide 3518 (9045 Metric), 1835 Current Sense, Moisture Resistant Metal Foil
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R003, 4W, 3518 WIDE, METAL FOIL; Resistance:0.003ohm;
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | FC4L90R003FERTR-ND | FC4L90R003FER | 13AH3209 |
| Product Name | Chip Resistor - Surface Mount | Metal Foil Resistor | Res, 0R003, 4W, 3518 Wide, Metal Foil; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Wide 3518 | 3518 Wide | |
| Resistance Range | 0.0030 ohms | 0.0030 ohms |