Ohmite Manufacturing Co. Chip Resistor - Surface Mount FC4L76R025FER

Description
25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet
Description
25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-FC4L76R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L76R025FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L76R025FERDKR-ND
25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L76R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L76R025FERTR-ND
Chip Resistor - Surface Mount 273-FC4L76R025FERTR-ND
25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L76R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L76R025FERCT-ND
Chip Resistor - Surface Mount 273-FC4L76R025FERCT-ND
25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Metal Foil Resistor - FC4L76R025FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L76R025FER
Metal Foil Resistor FC4L76R025FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 0R025, 3W, 3015 Wide, Metal Foil; Resistance Ohmite - 13AH3206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R025, 3W, 3015 Wide, Metal Foil; Resistance Ohmite
13AH3206
Res, 0R025, 3W, 3015 Wide, Metal Foil; Resistance Ohmite 13AH3206
RES, 0R025, 3W, 3015 WIDE, METAL FOIL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:3015 Wide; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

RES, 0R025, 3W, 3015 WIDE, METAL FOIL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:3015 Wide; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-FC4L76R025FERDKR-ND FC4L76R025FER 13AH3206
Product Name Chip Resistor - Surface Mount Metal Foil Resistor Res, 0R025, 3W, 3015 Wide, Metal Foil; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 3015 3015 Wide
Resistance Range 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-2176422-9 - TE Connectivity
Specs
Technology / Construction Metal Strip
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0050 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details