Ohmite Manufacturing Co. Metal Foil Resistor FC4L32R025FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Foil Resistor - FC4L32R025FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L32R025FER
Metal Foil Resistor FC4L32R025FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FC4L32R025FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R025FERTR-ND
Chip Resistor - Surface Mount 273-FC4L32R025FERTR-ND
25 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

25 mOhms ±1% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R025FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R025FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L32R025FERDKR-ND
RES 0.025 OHM 1W 1206 WIDE

RES 0.025 OHM 1W 1206 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L32R025FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L32R025FERCT-ND
Chip Resistor - Surface Mount 273-FC4L32R025FERCT-ND
RES 0.025 OHM 1W 1206 WIDE

RES 0.025 OHM 1W 1206 WIDE

Buy Now Datasheet
Current Sense Resistor, 0.025Ohm, 1W, 1%, Full Reel; Resistance Ohmite - 28X4823 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.025Ohm, 1W, 1%, Full Reel; Resistance Ohmite
28X4823
Current Sense Resistor, 0.025Ohm, 1W, 1%, Full Reel; Resistance Ohmite 28X4823
CURRENT SENSE RESISTOR, 0.025OHM, 1W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.025OHM, 1W, 1%, FULL REEL; Resistance:0.025ohm; Product Range:FC4L Series; Resistor Case / Package:1206 Wide; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite - 55X2795 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite
55X2795
Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite 55X2795
SMD Current Sense Resistors, FC4L Series, 0.025 ohm, 1 W, - 1%, 1206 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.025 ohm, 1 W, - 1%, 1206 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - FC4L32R025FER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
FC4L32R025FER
Resistors - Chip Resistor - Surface Mount FC4L32R025FER
RES 0.025 OHM 1W 1206 WIDE

RES 0.025 OHM 1W 1206 WIDE

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number FC4L32R025FER 273-FC4L32R025FERTR-ND 28X4823 55X2795 FC4L32R025FER
Product Name Metal Foil Resistor Chip Resistor - Surface Mount Current Sense Resistor, 0.025Ohm, 1W, 1%, Full Reel; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.025 Ohm, 1 W, 1%, 1206 Wide Rohs Compliant Ohmite Resistors - Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging 1206; Wide 1206 1206 Wide 1206 1206; Wide 1206 (3216 Metric), 0612
Resistance Range 0.0250 ohms 0.0250 ohms 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138625TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details