Ohmite Manufacturing Co. Wirewound Resistor EBWB-NR0020FE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWB-NR0020FE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWB-NR0020FE
Wirewound Resistor EBWB-NR0020FE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite - 18X2623 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite
18X2623
Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite 18X2623
RESISTOR, 2000UOHM, 1%, SMD; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 120ppm/°C RoHS Compliant: Yes

RESISTOR, 2000UOHM, 1%, SMD; Resistance:0.002ohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:4W; Resistance Tolerance:± 1%; Resistor Technology:Nichrome (NiCr Alloy); Temperature Coefficient:± 120ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors
Product Number EBWB-NR0020FE 18X2623
Product Name Wirewound Resistor Resistor, 2000Uohm, 1%, Smd; Resistance Ohmite
Technology / Construction Wirewound
Configuration Single Resistor
Mounting / Packaging SMD
Resistance Range 0.0020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details