8 Ohms ±7% Chip Resistor 0805 (2012 Metric) Ceramic
8 Ohms ±7% Chip Resistor 0805 (2012 Metric) Ceramic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-DZ0805L8R0ETR-ND | DZ0805L8R0E |
| Product Name | Chip Resistor - Surface Mount | Power Film Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Ceramic Composition | |
| Mounting / Packaging | 0805; 0805 |