Ohmite Manufacturing Co. Wirewound Resistor EBWA-MR0005FET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - EBWA-MR0005FET - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EBWA-MR0005FET
Wirewound Resistor EBWA-MR0005FET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - EBWA-MR0005FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
EBWA-MR0005FETTR-ND
Chip Resistor - Surface Mount EBWA-MR0005FETTR-ND
500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - EBWA-MR0005FET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
EBWA-MR0005FET
Chip Resistor - Surface Mount EBWA-MR0005FET
RES SMD 500 UOHM 1% 5W 4120

RES SMD 500 UOHM 1% 5W 4120

Supplier's Site Datasheet
Resistor, Metal Alloy, 0R0005, 1%, Smd; Resistance Ohmite - 18X1475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0R0005, 1%, Smd; Resistance Ohmite
18X1475
Resistor, Metal Alloy, 0R0005, 1%, Smd; Resistance Ohmite 18X1475
RESISTOR, METAL ALLOY, 0R0005, 1%, SMD; Resistance:500µohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0R0005, 1%, SMD; Resistance:500µohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Temperature Coefficient:± 75ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Alloy, 0R0005, 1%, Smd, Full Reel; Resistance Ohmite - 18X1476 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Alloy, 0R0005, 1%, Smd, Full Reel; Resistance Ohmite
18X1476
Resistor, Metal Alloy, 0R0005, 1%, Smd, Full Reel; Resistance Ohmite 18X1476
RESISTOR, METAL ALLOY, 0R0005, 1%, SMD, FULL REEL; Resistance:500µohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Product Length:10.5mm RoHS Compliant: Yes

RESISTOR, METAL ALLOY, 0R0005, 1%, SMD, FULL REEL; Resistance:500µohm; Product Range:EBW Series; Resistor Case / Package:SMD; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Manganin; Product Length:10.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number EBWA-MR0005FET EBWA-MR0005FETTR-ND EBWA-MR0005FET 18X1475 18X1476
Product Name Wirewound Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Metal Alloy, 0R0005, 1%, Smd; Resistance Ohmite Resistor, Metal Alloy, 0R0005, 1%, Smd, Full Reel; Resistance Ohmite
Technology / Construction Wirewound MetalAlloy MetalAlloy MetalAlloy MetalAlloy
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging Nonstandard SMD SMD
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details