Ohmite Manufacturing Co. Through Hole Resistors AX39GKE

Description
3.9 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
3.9 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AX39GKE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AX39GKE-ND
Through Hole Resistors AX39GKE-ND
3.9 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

3.9 Ohms ±10% 3.5W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Composition Resistor - AX39GKE - Richardson RFPD
Downers Grove, IL, United States
Composition Resistor
AX39GKE
Composition Resistor AX39GKE
The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse

The """"A"""" Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse

Supplier's Site Datasheet
Res, 3R9, 3.5W, Radial, Ceramic; Resistance Ohmite - 64K3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 3.5W, Radial, Ceramic; Resistance Ohmite
64K3598
Res, 3R9, 3.5W, Radial, Ceramic; Resistance Ohmite 64K3598
RES, 3R9, 3.5W, RADIAL, CERAMIC; Resistance:3.9ohm; Product Range:PulsEater A Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic RoHS Compliant: Yes

RES, 3R9, 3.5W, RADIAL, CERAMIC; Resistance:3.9ohm; Product Range:PulsEater A Series; Power Rating:3.5W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AX39GKE-ND AX39GKE 64K3598
Product Name Through Hole Resistors Composition Resistor Res, 3R9, 3.5W, Radial, Ceramic; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leads Radial Leads; Radial Leaded
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details