15 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 0R015, 3W, 3015 WIDE, METAL FOIL; Resistance:0.015ohm;
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | FC4L76R015FERTR-ND | FC4L76R015FER | 13AH3204 |
| Product Name | Chip Resistor - Surface Mount | Metal Foil Resistor | Res, 0R015, 3W, 3015 Wide, Metal Foil; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Wide 3015 | 3015 Wide | |
| Resistance Range | 0.0150 ohms | 0.0150 ohms |