Ohmite Manufacturing Co. Chassis Mount Resistors EVRT170ENR47KE

Description
470 mOhms ±10% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
470 mOhms ±10% 200W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - EVRT170ENR47KE-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
EVRT170ENR47KE-ND
Chassis Mount Resistors EVRT170ENR47KE-ND
470 mOhms ±10% 200W Wirewound Chassis Mount Resistor

470 mOhms ±10% 200W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor - EVRT170ENR47KE - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
EVRT170ENR47KE
Wirewound Resistor EVRT170ENR47KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chassis Mount Resistors - EVRT170ENR47KE - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
EVRT170ENR47KE
Chassis Mount Resistors EVRT170ENR47KE
RES CHAS MNT 0.47 OHM 10% 200W

RES CHAS MNT 0.47 OHM 10% 200W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number EVRT170ENR47KE-ND EVRT170ENR47KE EVRT170ENR47KE
Product Name Chassis Mount Resistors Wirewound Resistor Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - C727KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details