Ohmite Manufacturing Co. Metal Film Resistor CS10FR001E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor - CS10FR001E - Richardson RFPD
Downers Grove, IL, United States
Metal Film Resistor
CS10FR001E
Metal Film Resistor CS10FR001E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - 273-CS10FR001E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-CS10FR001E-ND
Through Hole Resistors 273-CS10FR001E-ND
1 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element

1 mOhms ±1% 10W Through Hole Resistor 4-SIP Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R001, 10W, Radial, Metal Alloy; Resistance Ohmite - 11AJ3447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R001, 10W, Radial, Metal Alloy; Resistance Ohmite
11AJ3447
Res, 0R001, 10W, Radial, Metal Alloy; Resistance Ohmite 11AJ3447
RES, 0R001, 10W, RADIAL, METAL ALLOY; Resistance:0.001ohm; Product Range:CS10 Series; Power Rating:10W; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:22.5mm RoHS Compliant: Yes

RES, 0R001, 10W, RADIAL, METAL ALLOY; Resistance:0.001ohm; Product Range:CS10 Series; Power Rating:10W; Resistor Technology:Metal Alloy; Resistor Case / Package:Radial Leaded; Resistance Tolerance:± 1%; Product Length:22.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CS10FR001E 273-CS10FR001E-ND 11AJ3447
Product Name Metal Film Resistor Through Hole Resistors Res, 0R001, 10W, Radial, Metal Alloy; Resistance Ohmite
Technology / Construction MetalFilm MetalAlloy MetalAlloy
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Mounting / Packaging 4-SIP Radial Leads; Radial Leaded
Resistance Range 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details