Ohmite Manufacturing Co. Wirewound Resistor B20J5R0E

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor - B20J5R0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
B20J5R0E
Wirewound Resistor B20J5R0E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Through Hole Resistors - B20J5R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J5R0E-ND
Through Hole Resistors B20J5R0E-ND
5 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 Ohms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite - 64K3791 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite
64K3791
Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite 64K3791
WIREWOUND RESISTOR, 5 OHM, 20W, 5%; Resistance:5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 20W, 5%; Resistance:5ohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Length:50.8mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70022629 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70022629
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70022629
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number B20J5R0E B20J5R0E-ND 64K3791 70022629
Product Name Wirewound Resistor Through Hole Resistors Wirewound Resistor, 5 Ohm, 20W, 5%; Resistance Ohmite Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Wirewound
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details