Ohmite Manufacturing Co. RF and Wireless - RFID Transponders, Tags FC4L16R010FER

Description
Manufacturer: AMIS Category: RF and Wireless>RFID Transponders, Tags Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless>RFID Transponders, Tags Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID Transponders, Tags -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID Transponders, Tags
RF and Wireless - RFID Transponders, Tags
Manufacturer: AMIS Category: RF and Wireless>RFID Transponders, Tags Packaging: Tape & Reel (TR) Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: RF and Wireless>RFID Transponders, Tags
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Metal Foil Resistor - FC4L16R010FER - Richardson RFPD
Downers Grove, IL, United States
Metal Foil Resistor
FC4L16R010FER
Metal Foil Resistor FC4L16R010FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FC4L16R010FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L16R010FERTR-ND
Chip Resistor - Surface Mount 273-FC4L16R010FERTR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L16R010FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L16R010FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L16R010FERDKR-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L16R010FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L16R010FERCT-ND
Chip Resistor - Surface Mount 273-FC4L16R010FERCT-ND
10 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

10 mOhms ±1% 0.25W, 1/4W Chip Resistor Wide 0603 (1608 Metric), 0306 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite - 43Y4361 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite
43Y4361
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite 43Y4361
SMD Current Sense Resistors, FC4L Series, 0.01 ohm, 250 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.01 ohm, 250 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite - 45Y5111 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite
45Y5111
Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite 45Y5111
SMD Current Sense Resistors, FC4L Series, 0.01 ohm, 250 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.01 ohm, 250 mW, - 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number FC4L16R010FER 273-FC4L16R010FERTR-ND 43Y4361
Product Name RF and Wireless - RFID Transponders, Tags Metal Foil Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Fc4L Series, 0.01 Ohm, 250 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Ohmite
Technology / Construction Wirewound Metal Foil Metal Foil
Resistance Range 5 ohms 0.0100 ohms
Tolerance 20 +/- % 1 +/- %
Power Rating 30 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details