49.9 kOhms ±0.01% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film
1/8 WATTS PRECISION CHIP 49.9 KI
1/8 WATTS PRECISION CHIP 49.9 KI
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 273-APC1206T49K9ZTR-ND | APC1206T49K9Z |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistor |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |