Ohmite Manufacturing Co. Through Hole Resistors AV100KE

Description
10 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet
Description
10 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - AV100KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
AV100KE-ND
Through Hole Resistors AV100KE-ND
10 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

10 Ohms ±10% 2W Through Hole Resistor Radial Flame Retardant Coating, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Ceramic

Buy Now Datasheet
Miscellaneous Resistor - AV100KE - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
AV100KE
Miscellaneous Resistor AV100KE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor, Ceramic, 10 Ohm, 2W, 10%; Resistance Ohmite - 46T3848 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 10 Ohm, 2W, 10%; Resistance Ohmite
46T3848
Resistor, Ceramic, 10 Ohm, 2W, 10%; Resistance Ohmite 46T3848
RESISTOR, CERAMIC, 10 OHM, 2W, 10%; Resistance:10ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mm RoHS Compliant: Yes

RESISTOR, CERAMIC, 10 OHM, 2W, 10%; Resistance:10ohm; Product Range:AV Series; Power Rating:2W; Resistance Tolerance:± 10%; Resistor Case / Package:Radial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AV100KE-ND AV100KE 46T3848
Product Name Through Hole Resistors Miscellaneous Resistor Resistor, Ceramic, 10 Ohm, 2W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Ceramic Composition Ceramic Composition
Mounting / Packaging Radial Leads; Radial Radial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details