Ohmite Manufacturing Co. Miscellaneous Resistor FC4L110R005FER

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Resistor - FC4L110R005FER - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
FC4L110R005FER
Miscellaneous Resistor FC4L110R005FER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-FC4L110R005FERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R005FERDKR-ND
Chip Resistor - Surface Mount 273-FC4L110R005FERDKR-ND
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R005FERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R005FERTR-ND
Chip Resistor - Surface Mount 273-FC4L110R005FERTR-ND
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-FC4L110R005FERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-FC4L110R005FERCT-ND
Chip Resistor - Surface Mount 273-FC4L110R005FERCT-ND
5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

5 mOhms ±1% 5W Chip Resistor Wide 4320 (11050 Metric), 2043 Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - FC4L110R005FER - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
FC4L110R005FER
Resistors - Chip Resistor - Surface Mount FC4L110R005FER
RES 0.005 OHM 5W 4320 WIDE

RES 0.005 OHM 5W 4320 WIDE

Supplier's Site
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite - 30T0946 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite
30T0946
Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite 30T0946
CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005 OHM, 5W, 1%; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite - 33X1337 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite
33X1337
Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite 33X1337
SMD Current Sense Resistors, FC4L Series, 0.005 ohm, 5 W, - 1%, 4319 Wide RoHS Compliant: Yes

SMD Current Sense Resistors, FC4L Series, 0.005 ohm, 5 W, - 1%, 4319 Wide RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Resistor, 0.005Ohm, 5W, 1%, Full Reel; Resistance Ohmite - 28X4808 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.005Ohm, 5W, 1%, Full Reel; Resistance Ohmite
28X4808
Current Sense Resistor, 0.005Ohm, 5W, 1%, Full Reel; Resistance Ohmite 28X4808
CURRENT SENSE RESISTOR, 0.005OHM, 5W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.005OHM, 5W, 1%, FULL REEL; Resistance:0.005ohm; Product Range:FC4L Series; Resistor Case / Package:4319 Wide; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number FC4L110R005FER 273-FC4L110R005FERDKR-ND FC4L110R005FER 30T0946 33X1337
Product Name Miscellaneous Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistor, 0.005 Ohm, 5W, 1%; Resistance Ohmite Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 5 W, 1%, 4319 Wide Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing Current Sensing
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Wide 4320 Wide 4320 (11050 Metric), 2043 4319 Wide
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers