Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
20 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
20 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
20 mOhms ±1% 3W Chip Resistor Wide 3015 (7638 Metric), 1530 Current Sense, Moisture Resistant Metal Foil
RES, 0R02, 3W, 3015 WIDE, METAL FOIL; Resistance:0.02ohm; Product Range:FC4L Series; Resistor Case / Package:3015 Wide; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | FC4L76R020FER | 273-FC4L76R020FERTR-ND | 13AH3205 |
| Product Name | Metal Foil Resistor | Chip Resistor - Surface Mount | Res, 0R02, 3W, 3015 Wide, Metal Foil; Resistance Ohmite |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | ||
| Mounting / Packaging | Wide 3015 | 3015 Wide | |
| Resistance Range | 0.0200 ohms | 0.0200 ohms |