5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
5 mOhms ±1% 2W Chip Resistor Wide 2512 (6432 Metric), 1225 Current Sense, Moisture Resistant Metal Foil
Four Terminal Current Sense Metal Foil Resistor
RES 0.005 OHM 2W 2512 WIDE
SMD Current Sense Resistors, FC4L Series, 0.005 ohm, 2 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes
RES, CURRENT SENSE, 0.005 OHM, 2W, 1%, FULL REEL; Resistance:0.005ohm;
CURRENT SENSE RESISTOR, 0.005 OHM, 2W, 1%; Resistance:0.005ohm;
RES 0.005 OHM 2W 2512 WIDE
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 273-FC4L64R005FERTR-ND | FC4L64R005FER | FC4L64R005FER | 33X1344 | 17W6170 | FC4L64R005FER |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistor | Resistors - Chip Resistor - Surface Mount | Smd Current Sense Resistors, Fc4L Series, 0.005 Ohm, 2 W, 1%, 2512 [6432 Metric] Rohs Compliant Ohmite | Res, Current Sense, 0.005 Ohm, 2W, 1%, Full Reel; Resistance Ohmite | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Current Sensing; General Use | Current Sensing | Current Sensing | |||
| Technology / Construction | Metal Foil | MetalFilm | Metal Foil | Metal Foil | Metal Foil | |
| Mounting / Packaging | 2512; Wide 2512 | 2512; Wide 2512 (6432 Metric), 1225 | 2512 | 2512; 2512 [6432 Metric] | ||
| Resistance Range | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms | 0.0050 ohms |